Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Remote Relay Mod, 24V |
---|---|
For Use With | F-series Fire Alarm Control Panels |
Operating Temperature Min | 0°C |
Operating Temperature Max | 49°C |
RoHS Compliant | NA |
Remote Relay Module | Newark Electronics |
REMOTE RELAY MOD 24V | Edwards Signaling FSRRM24 | RS Americas |
Where can I find additional details, specifications and documents for a FSRRM24?
Additional datasheets, footprints and schematics for FSRRM24 are listed on our Part Details page. You can also find images and similar parts to FSRRM24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSRRM24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSRRM24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSRRM24 fall under?
The FSRRM24 is listed under Security > Fire & Safety > Smoke / Gas / Heat Detectors - Accessories.
Can I view similar or alternative parts?
You can view similar parts to FSRRM24 when available in the Smoke / Gas / Heat Detectors - Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSRRM24 you can contact the distributor directly for product support, shipping queries etc.
Is the FSRRM24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSRRM24 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for FSRRM24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSRRM24 often in real-time on the comparison pages.
What if I can't find stock of FSRRM24?
You can fill out our help required form which you can use to request a quote for FSRRM24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.