Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Avalanche Rugged 700V SenseFET |
Consumes Only 0.8W at 230VAC and 0.5W Load with Burst-Mode Operation |
Precision Fixed Operating Frequency: 100kHz |
Internal Startup Circuit and Built-in Soft-Start |
Pulse-by-Pulse Current Limiting, Auto-Restart Mode |
Over-Voltage Protection (OVP), Overload Protection (OLP), Internal Thermal Shutdown Function (TSD) |
Under-Voltage Lockout (UVLO) |
Low Operating Current: 3mA |
Adjustable Peak Current Limit |
Applications |
---|
Desktop PC |
PDP TV |
End Products |
---|
LCD TV |
Description | FSQ0370RLA |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 100 |
RDS(ON) Typ (Ω) | 4 |
V(BR)DSS Max (V) | 700 |
IPeak (mA) | 1100 |
HV Start-up Min (V) | Yes |
UVLO | Yes |
Short Circuit Protection | Yes |
Latch | No |
Package Type | PDIP-8 GW |
SWITCH, PWM, FET, 27W, 8SOP | Farnell |
Ctrl+Fet Power Switcher/Reel |Onsemi FSQ0370RLA | Newark Electronics |
Where can I find additional details, specifications and documents for a FSQ0370RLA?
Additional datasheets, footprints and schematics for FSQ0370RLA are listed on our Part Details page. You can also find images and similar parts to FSQ0370RLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSQ0370RLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSQ0370RLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSQ0370RLA fall under?
The FSQ0370RLA is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSQ0370RLA when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSQ0370RLA you can contact the distributor directly for product support, shipping queries etc.
Is the FSQ0370RLA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSQ0370RLA have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FSQ0370RLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSQ0370RLA often in real-time on the comparison pages.
What if I can't find stock of FSQ0370RLA?
You can fill out our help required form which you can use to request a quote for FSQ0370RLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.