Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Body Style | Straight Plug |
---|---|
Coaxial Termination | Compression |
Impedance | 75ohm |
Coaxial Cable Types | RG6 |
Contact Material | - |
Contact Plating | - |
Frequency Max | 1GHz |
Connector Mounting | Cable Mount |
Connector Type:Bnc Coaxial | Newark Electronics |
ProSNS Universial BNC Connector for RG6Cable, 75Ohms, Green Color Band | Belden FSNS6BNCU-25 | RS Americas |
Compression Connector, BNC Configuration, Green | Carlton-Bates |
Where can I find additional details, specifications and documents for a FSNS6BNCU-25?
Additional datasheets, footprints and schematics for FSNS6BNCU-25 are listed on our Part Details page. You can also find images and similar parts to FSNS6BNCU-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSNS6BNCU-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSNS6BNCU-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSNS6BNCU-25 fall under?
The FSNS6BNCU-25 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FSNS6BNCU-25 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSNS6BNCU-25 you can contact the distributor directly for product support, shipping queries etc.
Is the FSNS6BNCU-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSNS6BNCU-25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for FSNS6BNCU-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSNS6BNCU-25 often in real-time on the comparison pages.
What if I can't find stock of FSNS6BNCU-25?
You can fill out our help required form which you can use to request a quote for FSNS6BNCU-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.