Status: | Unknown |
---|---|
Series: | FSMMSH Series |
RoHS: | Unknown |
Product Range | FSMMSH Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 4.5mm x 2.5mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | SMD |
FSMMSHP=R/A TACT SWITCH SMT W/LOC. PEGS | Rapid Electronics |
Tactile Switch, Spst-No, 0.05A, 24V, Smd | Newark Electronics |
2.55x4.5 mm Tactile Switch Side Action 1.6 N 3.3 mm Round Actuator Through Hole | Avnet America |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD | Farnell |
Where can I find additional details, specifications and documents for a FSMMSHP?
Additional datasheets, footprints and schematics for FSMMSHP are listed on our Part Details page. You can also find images and similar parts to FSMMSHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMMSHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMMSHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMMSHP fall under?
The FSMMSHP is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMMSHP when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMMSHP you can contact the distributor directly for product support, shipping queries etc.
Is the FSMMSHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMMSHP have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FSMMSHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMMSHP often in real-time on the comparison pages.
What if I can't find stock of FSMMSHP?
You can fill out our help required form which you can use to request a quote for FSMMSHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.