Status: | Unknown |
---|---|
Series: | FSMLF Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 10.41mm x 3.56mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | FSMLF Series |
Where can I find additional details, specifications and documents for a FSMLF327-T2?
Additional datasheets, footprints and schematics for FSMLF327-T2 are listed on our Part Details page. You can also find images and similar parts to FSMLF327-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMLF327-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMLF327-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMLF327-T2 fall under?
The FSMLF327-T2 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FSMLF327-T2 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMLF327-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMLF327-T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMLF327-T2 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for FSMLF327-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMLF327-T2 often in real-time on the comparison pages.
What if I can't find stock of FSMLF327-T2?
You can fill out our help required form which you can use to request a quote for FSMLF327-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.