FSM14JAH Switches by TE Connectivity

FSM14JAH=6MM TACT SWITCH, HIGH TEMP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
6,108
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
6,108
in stock
Buy Now
Logo for element14
element14
from US$0.11
6,108
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Fsm14Jah=6Mm Tact Switch, High Temp Rohs Compliant: Yes |Alcoswitch Te Connectivity FSM14JAH | Newark Electronics
FSM14JAH=6MM TACT SWITCH, HIGH TEMP 23R8444 | Farnell
Switch Tactile N.O. SPST Round Button Color Red PC Pins 0.05A 24VDC 100000Cycle Through Hole Loose Piece | Avnet America
Tactile Switches 6MM HIGH TEMP TACTILE SWITCH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FSM14JAH?

Additional datasheets, footprints and schematics for FSM14JAH are listed on our Part Details page. You can also find images and similar parts to FSM14JAH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FSM14JAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM14JAH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FSM14JAH fall under?

The FSM14JAH is listed under Switches & Relays > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to FSM14JAH when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FSM14JAH you can contact the distributor directly for product support, shipping queries etc.

Is the FSM14JAH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FSM14JAH have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for FSM14JAH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FSM14JAH often in real-time on the comparison pages.

What if I can't find stock of FSM14JAH?

You can fill out our help required form which you can use to request a quote for FSM14JAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay