Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | 5.1mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 15.8mm |
I.D. Min | 5.1mm |
RoHS Compliant | No |
Shrinkable Soldering Sleeve, Transparent | Newark Electronics |
SolderSleeve, ShieldTerminator, Thermoplastic, 15.8mmL, WaterRes, 125DegSeries | Alpha Wire FSLV24 CL078 | RS Americas |
Where can I find additional details, specifications and documents for a FSLV24 CL078?
Additional datasheets, footprints and schematics for FSLV24 CL078 are listed on our Part Details page. You can also find images and similar parts to FSLV24 CL078 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSLV24 CL078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSLV24 CL078 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSLV24 CL078 fall under?
The FSLV24 CL078 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Solder Sleeves.
Can I view similar or alternative parts?
You can view similar parts to FSLV24 CL078 when available in the Solder Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSLV24 CL078 you can contact the distributor directly for product support, shipping queries etc.
Is the FSLV24 CL078 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSLV24 CL078 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for FSLV24 CL078.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSLV24 CL078 often in real-time on the comparison pages.
What if I can't find stock of FSLV24 CL078?
You can fill out our help required form which you can use to request a quote for FSLV24 CL078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.