Status: | Active |
---|---|
Series: | FSFR2100XS |
RoHS: | Compliant |
Variable Frequency Control with 50% Duty Cycle for Half-Bridge Resonant Converter Topology |
High Efficiency through Zero Voltage Switching (ZVS) |
Internal UniFET™s with Fast-Recovery Body Diode |
Fixed Dead Time (350ns) Optimized for MOSFETs |
Up to 300kHz Operating Frequency |
Auto-Restart Operation for All Protections with An External LVCC |
Protection Functions: Over-Voltage Protection (OVP), Over-Current Protection (OCP), Abnormal Over-Current Protection (AOCP), Internal Thermal Shutdown (TSD) |
Applications |
---|
PDP TV |
Desktop PC |
Video Game Console |
End Products |
---|
LCD TV |
Server |
Description | FSFR2100XS |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Voltage Mode |
fsw Typ (kHz) | Resonant |
fJitter Typ (%) | Variable |
Stand-by Mode | Yes |
RDS(ON) Typ (Ω) | 0.41 |
V(BR)DSS Max (V) | 500 |
IPeak (mA) | 6500 |
HV Start-up Min (V) | No |
DSS (mA) | 0.05 |
UVLO | 10 |
Short Circuit Protection | Yes |
Over Power Compensation | No |
Brown-out | No |
Latch | No |
Package Type | SIP-9 |
Power Switch Hi Side/Lo Side 10.5A 9-Pin SIP Rail | Avnet America |
PWR LOAD SWITCH, LOW/HIGH SIDE, 25V, SIP | element14 |
Pwr Load Switch, Low/High Side, 25V, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a FSFR2100XS?
Additional datasheets, footprints and schematics for FSFR2100XS are listed on our Part Details page. You can also find images and similar parts to FSFR2100XS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSFR2100XS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSFR2100XS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSFR2100XS fall under?
The FSFR2100XS is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSFR2100XS when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSFR2100XS you can contact the distributor directly for product support, shipping queries etc.
Is the FSFR2100XS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSFR2100XS have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FSFR2100XS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSFR2100XS often in real-time on the comparison pages.
What if I can't find stock of FSFR2100XS?
You can fill out our help required form which you can use to request a quote for FSFR2100XS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.