Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 15V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 15V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 7Pins |
Frequency | 43kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Pd | 660mW |
Supply Voltage Range | 15V to 25V |
Secondary Side PWM Cntrlr PRIM 46KHz 7-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FSEZ1016AMY?
Additional datasheets, footprints and schematics for FSEZ1016AMY are listed on our Part Details page. You can also find images and similar parts to FSEZ1016AMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSEZ1016AMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSEZ1016AMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSEZ1016AMY fall under?
The FSEZ1016AMY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSEZ1016AMY when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSEZ1016AMY you can contact the distributor directly for product support, shipping queries etc.
Is the FSEZ1016AMY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSEZ1016AMY have stock available?
Authorised distributors including Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for FSEZ1016AMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSEZ1016AMY often in real-time on the comparison pages.
What if I can't find stock of FSEZ1016AMY?
You can fill out our help required form which you can use to request a quote for FSEZ1016AMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.