Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Optic Connector Type | SC |
---|---|
Fibre Type | Singlemode |
Fibre Diameter | 62.5µm / 125µm |
Connector Body Material | Ceramic Body |
Body Material | Zirconia Ceramic |
RoHS Compliant | Yes |
Field Polish SC Simplex Pot & Polish Style OS2 Connector, Blue Housing with 900u | Panduit FSCSBU | RS Americas |
Optic Connector, Singlemode Fiber, 900 um Bare Buffer/3.0 mm Jacketed Cable, Zirconia Ferrule, Blue | Carlton-Bates |
Sc Fiber Optic Connector 62.5/125¼M Single Mode | Newark Electronics |
Fiber Optic Connectors SC SINGLEMODE SIMPL CONN FIELD | Sager |
Where can I find additional details, specifications and documents for a FSCSBU?
Additional datasheets, footprints and schematics for FSCSBU are listed on our Part Details page. You can also find images and similar parts to FSCSBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSCSBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSCSBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSCSBU fall under?
The FSCSBU is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to FSCSBU when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSCSBU you can contact the distributor directly for product support, shipping queries etc.
Is the FSCSBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FSCSBU have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for FSCSBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSCSBU often in real-time on the comparison pages.
What if I can't find stock of FSCSBU?
You can fill out our help required form which you can use to request a quote for FSCSBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.