Status: | Unknown |
---|---|
Series: | Opti-Crimp Series |
RoHS: | Compliant |
Fibre Optic Connector Type | SC |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 50µm / 125µm |
Connector Body Material | Ceramic Body |
Product Range | Opti-Crimp Series |
Body Material | Zirconia Ceramic |
RoHS Compliant | Yes |
Sc Fiber Optic Connector, 50/125 Um, Multimode | Newark Electronics |
Fiber Optic Connectors SC MECH crimp multimode SIMP | Sager |
Where can I find additional details, specifications and documents for a FSCMM50RD?
Additional datasheets, footprints and schematics for FSCMM50RD are listed on our Part Details page. You can also find images and similar parts to FSCMM50RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSCMM50RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSCMM50RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSCMM50RD fall under?
The FSCMM50RD is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to FSCMM50RD when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSCMM50RD you can contact the distributor directly for product support, shipping queries etc.
Is the FSCMM50RD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FSCMM50RD have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for FSCMM50RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSCMM50RD often in real-time on the comparison pages.
What if I can't find stock of FSCMM50RD?
You can fill out our help required form which you can use to request a quote for FSCMM50RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.