Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Optic Connector Type | SC |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 62.5µm / 125µm |
Connector Body Material | Ceramic Body |
Body Material | Zirconia Ceramic |
RoHS Compliant | Yes |
Optic Connector, Multimode 62.5 um Fiber, 900 um Bare Buffer/3.0 mm Jacketed Cable, Ceramic Ferrule | Carlton-Bates |
Sc Fiber Optic Connector 62.5/125¼M Multimode | Newark Electronics |
Fiber Optic Connectors SC FIBER OPTIC CONNECTOR | Sager |
Where can I find additional details, specifications and documents for a FSCMBL?
Additional datasheets, footprints and schematics for FSCMBL are listed on our Part Details page. You can also find images and similar parts to FSCMBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSCMBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSCMBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSCMBL fall under?
The FSCMBL is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to FSCMBL when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSCMBL you can contact the distributor directly for product support, shipping queries etc.
Is the FSCMBL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FSCMBL have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for FSCMBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSCMBL often in real-time on the comparison pages.
What if I can't find stock of FSCMBL?
You can fill out our help required form which you can use to request a quote for FSCMBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.