Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Conformal |
---|---|
Coating Applications | PCBs |
Dispensing Method | Can |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Volume | 400ml |
Colour | Transparent |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Shelf Life | 2Yr |
Size | 400 ml aerosol |
Time to Touch Dry | 15min |
Viscosity | 550cPs @ 20°C |
COATING SILICONE, FLEXIBLE | Farnell |
Conformal Coating, Aerosol, 400Ml, Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a FSC400?
Additional datasheets, footprints and schematics for FSC400 are listed on our Part Details page. You can also find images and similar parts to FSC400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSC400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSC400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSC400 fall under?
The FSC400 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to FSC400 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSC400 you can contact the distributor directly for product support, shipping queries etc.
Is the FSC400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSC400 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FSC400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSC400 often in real-time on the comparison pages.
What if I can't find stock of FSC400?
You can fill out our help required form which you can use to request a quote for FSC400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.