Status: | Active |
---|---|
Series: | FSBH0270A |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now |
Brownout Protection with Hysteresis |
Built-In 5ms Soft-Start Function |
Internal Avalanche Rugged 700V SenseFET |
No Acoustic Noise During Light-Load Operation |
High-Voltage Startup |
Linearly Decreasing PWM Frequency to 18KHz |
Peak-Current-Mode Control |
Cycle-By-Cycle Current Limiting |
Leading-Edge Blanking (LEB) |
Synchronized Slope Compensation |
Internal Open-Loop Protection |
VDD Under-Voltage Lockout (UVLO) |
VDD Over-Voltage Protection (OVP) |
Internal Auto-Restart Circuit (OVP, OTP) |
Constant Power Limit (Full AC Input Range) |
VIN Pin for Pull-HIGH Latch function and Pull-LOW Auto-Recovery Protection |
Internal OTP Sensor with Hysteresis |
Applications |
---|
Desktop PC |
PDP TV |
End Products |
---|
LCD TV |
Description | FSBH0270A |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 100 |
RDS(ON) Typ (Ω) | 6 |
V(BR)DSS Max (V) | 700 |
IPeak (mA) | 1000 |
HV Start-up Min (V) | Yes |
UVLO | Yes |
Short Circuit Protection | Yes |
Over Power Compensation | Yes |
Brown-out | Yes |
Package Type | PDIP-8 |
SWITCH, PWM, FET, 2A, 700V, 8DIP | Farnell |
Where can I find additional details, specifications and documents for a FSBH0270ANY?
Additional datasheets, footprints and schematics for FSBH0270ANY are listed on our Part Details page. You can also find images and similar parts to FSBH0270ANY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSBH0270ANY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSBH0270ANY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSBH0270ANY fall under?
The FSBH0270ANY is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSBH0270ANY when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSBH0270ANY you can contact the distributor directly for product support, shipping queries etc.
Is the FSBH0270ANY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSBH0270ANY have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FSBH0270ANY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSBH0270ANY often in real-time on the comparison pages.
What if I can't find stock of FSBH0270ANY?
You can fill out our help required form which you can use to request a quote for FSBH0270ANY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.