Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.13
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 30A |
Isolation Voltage | 2.5kV |
IPM Case Style | - |
IPM Series | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Collector Emitter Voltage V(br)ceo | 600V |
DC Collector Current | 30A |
IPM Mounting Type | PCB |
No. of Pins | 27Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Power Dissipation Pd | 106W |
Transistor Case Style | SPMEC-027 |
Transistor Polarity | Six NPN |
Igbt, Module, 2V, 30A, Spmec-27 | Newark Electronics |
Smart Power Module 27-Pin SPM27-EC Rail | Avnet America |
IGBT, MODULE, 2V, 30A, SPMEC-27 | element14 |
Where can I find additional details, specifications and documents for a FSBB30CH60C?
Additional datasheets, footprints and schematics for FSBB30CH60C are listed on our Part Details page. You can also find images and similar parts to FSBB30CH60C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSBB30CH60C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSBB30CH60C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSBB30CH60C fall under?
The FSBB30CH60C is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FSBB30CH60C when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSBB30CH60C you can contact the distributor directly for product support, shipping queries etc.
Is the FSBB30CH60C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSBB30CH60C have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for FSBB30CH60C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSBB30CH60C often in real-time on the comparison pages.
What if I can't find stock of FSBB30CH60C?
You can fill out our help required form which you can use to request a quote for FSBB30CH60C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.