Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FSB660A |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 2 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.25 |
VBE(on) (V) | 1 |
hFE Min | 250 |
hFE Max | 550 |
fT Min (MHz) | 75 |
PTM Max (W) | 0.5 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans GP BJT PNP 60V 2A 3-Pin SuperSOT T/R | EBV Elektronik |
Transistor, Bipol, Pnp, -60V, Sot-23-3 | Newark Electronics |
FSB660A Series 60 V 500 mW PNP Low Saturation Transistor - SuperSOT-3 | Future Electronics |
TRANSISTOR, BIPOL, PNP, -60V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a FSB660A?
Additional datasheets, footprints and schematics for FSB660A are listed on our Part Details page. You can also find images and similar parts to FSB660A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSB660A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSB660A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSB660A fall under?
The FSB660A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FSB660A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSB660A you can contact the distributor directly for product support, shipping queries etc.
Is the FSB660A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSB660A have stock available?
Authorised distributors including Farnell, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FSB660A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSB660A often in real-time on the comparison pages.
What if I can't find stock of FSB660A?
You can fill out our help required form which you can use to request a quote for FSB660A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.