Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 15V |
Current Limit | 1A |
On State Resistance | 6ohm |
Distribution Switch Case Style | DIP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +105°C |
Power Dissipation Pd | 1.5W |
SWITCH, PWM, FET, 2A, 700V, 8DIP | Farnell |
Rail/Mwsaver Fairchild Power Switch, 2A/700V |Onsemi FSB127HNY | Newark Electronics |
Where can I find additional details, specifications and documents for a FSB127HNY?
Additional datasheets, footprints and schematics for FSB127HNY are listed on our Part Details page. You can also find images and similar parts to FSB127HNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSB127HNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSB127HNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSB127HNY fall under?
The FSB127HNY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSB127HNY when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSB127HNY you can contact the distributor directly for product support, shipping queries etc.
Is the FSB127HNY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSB127HNY have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FSB127HNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSB127HNY often in real-time on the comparison pages.
What if I can't find stock of FSB127HNY?
You can fill out our help required form which you can use to request a quote for FSB127HNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.