Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Switching Configuration | 4 x 2 |
---|---|
Bandwidth | 1.1GHz |
Cross Talk | -60dB |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
TV / Video Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 430 |
No. of Channels | 4Channels |
No. of Switches | 4 |
On Resistance Rds(on) | 4.5ohm |
On State Resistance Max | 4.5ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
VIDEO SPDT QUAD 1.1GHZ, SMD, QSOP16 | element14 |
Where can I find additional details, specifications and documents for a FSAV430QSC?
Additional datasheets, footprints and schematics for FSAV430QSC are listed on our Part Details page. You can also find images and similar parts to FSAV430QSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSAV430QSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSAV430QSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSAV430QSC fall under?
The FSAV430QSC is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to FSAV430QSC when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSAV430QSC you can contact the distributor directly for product support, shipping queries etc.
Is the FSAV430QSC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSAV430QSC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FSAV430QSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSAV430QSC often in real-time on the comparison pages.
What if I can't find stock of FSAV430QSC?
You can fill out our help required form which you can use to request a quote for FSAV430QSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.