Status: | Active |
---|---|
Series: | FSAL200 |
RoHS: | Compliant |
Media Tablets Storage & Peripherals Mobile Handsets Wireless LAN Card & Broadband Access PMP/MP3 Players |
Description | FSAL200 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 4 |
Configuration | DPDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 22 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
Package Type | QSOP-16 |
ANALOGUE MUX/DEMUX, QUAD, 2:1, QSOP-16 | element14 |
ANALOGUE MUX/DEMUX, QUAD, 2: 1, QSOP-16 | Farnell |
Analogue Mux/Demux, 2:1, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a FSAL200QSCX?
Additional datasheets, footprints and schematics for FSAL200QSCX are listed on our Part Details page. You can also find images and similar parts to FSAL200QSCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSAL200QSCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSAL200QSCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSAL200QSCX fall under?
The FSAL200QSCX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSAL200QSCX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSAL200QSCX you can contact the distributor directly for product support, shipping queries etc.
Is the FSAL200QSCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSAL200QSCX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FSAL200QSCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSAL200QSCX often in real-time on the comparison pages.
What if I can't find stock of FSAL200QSCX?
You can fill out our help required form which you can use to request a quote for FSAL200QSCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.