Status: | Active |
---|---|
Series: | FSA832 |
RoHS: | Compliant |
USB Detection: USB Battery Charging Rev. 1.2; Supports Data Contact Detect (DCD) Dead Battery Provision (DBP) with 30-Minute Timer |
Proprietary Charger and Other Detection: |
2.7 V / 2.0 V on DP/DM |
DP/DM Floating |
PS/2 Port Detection |
Switch Type: Isolation Switch Closes for |
Charging Downstream Port (CDP) |
Standard Downstream Port (SDP) |
VBUS |
28 V Over-Voltage Tolerance |
-2 V Under-Voltage Tolerance |
Package: 10-Lead MicroPak™ 1.6 x 2.1 mm, 0.5 mm Pitch |
Applications |
---|
Portable Devices |
PMP/MP3 Player |
Media Tablets |
End Products |
---|
PMP/MP3 Players |
Mobile Handsets |
Description | FSA832 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPST |
Icc Max (µA) | - |
ron Max (Ω) | - |
VCC Min (V) | 4 |
VCC Max (V) | 6 |
Package Type | UQFN-10 |
USB CHARGER DETECTION IC, -40 TO 85DEG C | element14 |
Usb Charger Detection Ic, -40 To 85Deg C | Newark Electronics |
High-Speed Charger Detection IC 10-Pin MicroPak T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSA832L10X?
Additional datasheets, footprints and schematics for FSA832L10X are listed on our Part Details page. You can also find images and similar parts to FSA832L10X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA832L10X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA832L10X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA832L10X fall under?
The FSA832L10X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA832L10X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA832L10X you can contact the distributor directly for product support, shipping queries etc.
Is the FSA832L10X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA832L10X have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FSA832L10X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA832L10X often in real-time on the comparison pages.
What if I can't find stock of FSA832L10X?
You can fill out our help required form which you can use to request a quote for FSA832L10X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.