Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
Analogue Switch Type | SPST |
On State Resistance Max | 60ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analog Switch Single SPST 5-Pin SC-70 T/R | Avnet Asia |
ANALOGUE SW, SPST, -40 TO 85DEG C | element14 |
Ic,analog Switch,single,spst,cmos,tssop,5Pin,plastic Rohs Compliant: Yes |Onsemi FSA66P5X | Newark Electronics |
Where can I find additional details, specifications and documents for a FSA66P5X?
Additional datasheets, footprints and schematics for FSA66P5X are listed on our Part Details page. You can also find images and similar parts to FSA66P5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA66P5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA66P5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA66P5X fall under?
The FSA66P5X is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FSA66P5X when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA66P5X you can contact the distributor directly for product support, shipping queries etc.
Is the FSA66P5X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSA66P5X have stock available?
Authorised distributors including Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for FSA66P5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA66P5X often in real-time on the comparison pages.
What if I can't find stock of FSA66P5X?
You can fill out our help required form which you can use to request a quote for FSA66P5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.