Status: | Active |
---|---|
Series: | FSA553 |
RoHS: | Compliant |
null |
Dual SPST Depletion Switch |
Normally Closed when VCC < 0.2 V |
Switches Configurable through Select Pins |
VSW: -1.5 V to +1.5 V |
RON: 0.4 Ώ (Typical) |
RFLAT < 0.01 Ώ (Typical) |
THD+N: -104 dB (Typical) |
OIRR: -78 dB (Typical) |
Description | FSA553 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPST |
Icc Max (µA) | - |
ron Max (Ω) | 0.8 |
VCC Min (V) | 1.5 |
VCC Max (V) | 3 |
Package Type | WLCSP-9 |
Analog Switch Dual SPST 9-Pin WLCSP T/R | Avnet America |
Dual Spst Depletion Mode Audio Switch With Negative Swing/Reel |Onsemi FSA553UCX | Newark Electronics |
ANALOGUE SW, SPST, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a FSA553UCX?
Additional datasheets, footprints and schematics for FSA553UCX are listed on our Part Details page. You can also find images and similar parts to FSA553UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA553UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA553UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA553UCX fall under?
The FSA553UCX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA553UCX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA553UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA553UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA553UCX have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Avnet Asia have stock available or on a lead time for FSA553UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA553UCX often in real-time on the comparison pages.
What if I can't find stock of FSA553UCX?
You can fill out our help required form which you can use to request a quote for FSA553UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.