Status: | Active |
---|---|
Series: | FSA4480 |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
2,920
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
1,579
in stock
|
Buy Now | |
element14
from US$0.73
|
1,579
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,579
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Supply: VCC, 2.7 V to 5.5 V |
USB High Speed (480Mbps) SDD21 -3dB Bandwidth: 950 MHz |
USB High Speed RON: 3Ω Typical |
Audio Switch Negative Rail Capability: -3V to +3V |
Audio Switch THD+N = -110 dB; 1 VRMS, f = 20Hz-20 kHz , 32Ω Load |
Audio RON: 1Ω Typical |
High voltage Protection: 20V DC tolerance on connector side pins |
Over Voltage Protection: VTH = 5V Typical |
OMTP and CTIA pinout support |
Supports Audio Sense Path |
Benefits |
---|
Wide range power supply |
Data integrity is preserved due to high bandwidth |
Low RDSON for minimal insertion loss |
Accommodates ground centered audio without impact to performance |
Low THD+N to ensure audio quality is preserved |
Low RDSON to minimize audio distortion |
High voltage protection on connector side to avoid damage |
Switches are protected to avoid damage |
Supports both headset configurations |
Sense path available |
Applications |
---|
USB-C PD Systems |
Mobile Phones |
Notebook PC |
End Products |
---|
USB-C Analog Audio Solutions |
Tablets |
Media Players |
Description | FSA4480, USB-C Analog Audio Switch |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Number of Switches | 5 |
Configuration | DPDT |
Icc Max (µA) | 5µA 60µA |
ron Max (Ω) | 1Ω typical 3Ω typical |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
Package Type | WLCSP-25 |
USB Type-CÔ Analog Audio Switch with Protection | Future Electronics |
ON Semiconductor, FSA4480UCX | RS |
Usb Type-C Audio Switch, -40 To 85Deg C | Newark Electronics |
USB TYPE-C AUDIO SWITCH, -40 TO 85DEG C | element14 |
Analog Switch Hex DPDT 25-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSA4480UCX?
Additional datasheets, footprints and schematics for FSA4480UCX are listed on our Part Details page. You can also find images and similar parts to FSA4480UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA4480UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA4480UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA4480UCX fall under?
The FSA4480UCX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA4480UCX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA4480UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA4480UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA4480UCX have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FSA4480UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA4480UCX often in real-time on the comparison pages.
What if I can't find stock of FSA4480UCX?
You can fill out our help required form which you can use to request a quote for FSA4480UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.