Status: | Active |
---|---|
Series: | FSA2466 |
RoHS: | Compliant |
Switch Type: DPDT (2x) |
Input Type: Data / Audio Switch |
Input Signal Range: 0 to VCC |
VCC: 1.65 to 4.3 |
RON: 2.5Ω to 2.7V |
RFLAT: 0.8Ω to 2.7V |
ESD: 8kV HBM |
Bandwidth: 245MHz |
CON at 240MHz: 16pF |
COFF at 240MHz: 16pF |
Low ICCT |
Package: 16- Lead UMLP 1.80 x 2.60 x 0.55mm, 0.40mm pitch |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA2466 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | DPDT |
Icc Max (µA) | 0.5 |
ron Max (Ω) | 6 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.45 |
Package Type | UQFN-16 |
ANALOGUE SW, DPDT, -40 TO 85DEG C | element14 |
Dual Dpdt Analog Switch Rohs Compliant: Yes |Onsemi FSA2466UMX | Newark Electronics |
Analog Switch, 2 Channel, DPDT, 1.65 V to 4.45 V, 16 Pins, UMLP | Avnet America |
Where can I find additional details, specifications and documents for a FSA2466UMX?
Additional datasheets, footprints and schematics for FSA2466UMX are listed on our Part Details page. You can also find images and similar parts to FSA2466UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2466UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2466UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2466UMX fall under?
The FSA2466UMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA2466UMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2466UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2466UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA2466UMX have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FSA2466UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2466UMX often in real-time on the comparison pages.
What if I can't find stock of FSA2466UMX?
You can fill out our help required form which you can use to request a quote for FSA2466UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.