Status: | Active |
---|---|
Series: | FSA2269TS |
RoHS: | Compliant |
0.4Ω Typical On Resistance (RON) for +3.0V Supply |
0.25Ω Maximum RON Flatness for +3.0V Supply |
-3db Bandwidth: > 50MHz |
Low ICCT Current Over an Expanded Control Input Range |
Packaged in 10-Lead MicroPak™ and UMLP |
Power-Off Protection on Common Ports |
Broad VCC Operating Range: 1.65 to 4.3V |
Noise Immunity Termination Resistors in FSA2269TS |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA2269TS |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPDT |
Icc Max (µA) | 0.5 |
ron Max (Ω) | 0.8 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.5 |
Package Type | UQFN-10 |
ANALOGUE SW, SPDT, -40 TO 85DEG C | Farnell |
Analog Switch, Dual, Spdt, Umlp-10, Full Reel | Newark Electronics |
Analog Switch Dual SPDT 10-Pin UMLP EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FSA2269TSUMX?
Additional datasheets, footprints and schematics for FSA2269TSUMX are listed on our Part Details page. You can also find images and similar parts to FSA2269TSUMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2269TSUMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2269TSUMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2269TSUMX fall under?
The FSA2269TSUMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA2269TSUMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2269TSUMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2269TSUMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA2269TSUMX have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for FSA2269TSUMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2269TSUMX often in real-time on the comparison pages.
What if I can't find stock of FSA2269TSUMX?
You can fill out our help required form which you can use to request a quote for FSA2269TSUMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.