Status: | Active |
---|---|
Series: | FSA2259 |
RoHS: | Compliant |
0.8Ω Typical On Resistance (RON) for +3.0V Supply |
0.40Ω Maximum RON Flatness for +3.0V Supply |
-3db Bandwidth: > 50MHz |
Low ICCT Current Over an Expanded Control InputRange |
Packaged in 10-Lead UMLP (1.4 x 1.8mm) |
Power-Off Protection on Common Ports |
Broad VCC Operating Range: 1.65 to 4.3V |
HBM JEDEC: JESD22-A114 |
- I/O to GND: 8.5kV |
- Power to GND: 16.0kV |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA2259 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPDT |
Icc Max (µA) | 0.5 |
ron Max (Ω) | 1.5 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.4 |
Package Type | UQFN-10 |
ANALOGUE SW, SPDT, -40 TO 85DEG C | element14 |
IC, Fairchild, FSA2259UMX | RS |
Analogue Sw, Spdt, -40 To 85Deg C Rohs Compliant: Yes |Onsemi FSA2259UMX | Newark Electronics |
Analog Switch Dual SPDT 10-Pin UMLP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FSA2259UMX?
Additional datasheets, footprints and schematics for FSA2259UMX are listed on our Part Details page. You can also find images and similar parts to FSA2259UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2259UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2259UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2259UMX fall under?
The FSA2259UMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA2259UMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2259UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2259UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA2259UMX have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Silica have stock available or on a lead time for FSA2259UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2259UMX often in real-time on the comparison pages.
What if I can't find stock of FSA2259UMX?
You can fill out our help required form which you can use to request a quote for FSA2259UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.