Status: | Active |
---|---|
Series: | FSA2257 |
RoHS: | Compliant |
Maximum 1.15Ώ ON Resistance (RON) for 4.5V supply |
0.3Ώ max RON flatness for +5V supply |
Space saving Pb-Free MicroPak™ packaging |
Broad VCC operating range: 1.65V to 5.5V |
Fast turn-on and turn-off time |
Break-before-make enable circuitry |
Over-voltage tolerant TTL compatible control input |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA2257 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 4 |
Configuration | SPDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 4.5 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | MSOP-10 |
IC, SWITCH, DUAL SPDT, SMD, MSOP10 | element14 |
Dual SPDT Bi-Dir. Analog Switch MSOP10 | RS |
Analogue Sw, Spdt, -40 To 85Deg C | Newark Electronics |
Analog Switch Dual SPDT 10-Pin MSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FSA2257MUX?
Additional datasheets, footprints and schematics for FSA2257MUX are listed on our Part Details page. You can also find images and similar parts to FSA2257MUX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2257MUX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2257MUX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2257MUX fall under?
The FSA2257MUX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA2257MUX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2257MUX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2257MUX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA2257MUX have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Silica have stock available or on a lead time for FSA2257MUX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2257MUX often in real-time on the comparison pages.
What if I can't find stock of FSA2257MUX?
You can fill out our help required form which you can use to request a quote for FSA2257MUX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.