Status: | Active |
---|---|
Series: | FSA1256 |
RoHS: | Compliant |
FSA1256A, FSA1257A, FSA1258A feature low ICCT when S Input is lower than VCC |
Maximum 1.1Ω On Resistance (RON) for 4.5V supply |
0.4Ω max RON flatness for 4.5V supply |
Space saving Pb-Free MicroPak™ packaging |
Broad VCC operating range: |
FSA1256, FSA1257, FSA1258: 1.65V to 5.5V |
FSA1256A, FSA1257A, FSA1258A: 2.7V to 5.5V |
Fast turn-on and turn-off time |
FSA1258, FSA1258A feature break-before-make enable circuitry |
Over-voltage tolerant TTL compatible control input |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA1256 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPST |
Icc Max (µA) | 0.5 |
ron Max (Ω) | 9.5 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | UQFN-8 |
Analog Switch Dual, Spst, Micropak-8, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FSA1256L8X?
Additional datasheets, footprints and schematics for FSA1256L8X are listed on our Part Details page. You can also find images and similar parts to FSA1256L8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA1256L8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA1256L8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA1256L8X fall under?
The FSA1256L8X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA1256L8X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA1256L8X you can contact the distributor directly for product support, shipping queries etc.
Is the FSA1256L8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA1256L8X have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for FSA1256L8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA1256L8X often in real-time on the comparison pages.
What if I can't find stock of FSA1256L8X?
You can fill out our help required form which you can use to request a quote for FSA1256L8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.