Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1Channels |
---|---|
Analog Switch Type | SPST |
On State Resistance Max | 0.75ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analog Switch Case | SC-70 |
No. of Pins | 6Pins |
RoHS Compliant | Yes |
ANALOGUE SW, SPST, -40 TO 85DEG C | Farnell |
Analogue Sw, Spst, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a FSA1157P6X?
Additional datasheets, footprints and schematics for FSA1157P6X are listed on our Part Details page. You can also find images and similar parts to FSA1157P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA1157P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA1157P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA1157P6X fall under?
The FSA1157P6X is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA1157P6X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA1157P6X you can contact the distributor directly for product support, shipping queries etc.
Is the FSA1157P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FSA1157P6X have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FSA1157P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA1157P6X often in real-time on the comparison pages.
What if I can't find stock of FSA1157P6X?
You can fill out our help required form which you can use to request a quote for FSA1157P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.