Status: | Unknown |
---|---|
Series: | FSA1156 |
RoHS: | Compliant |
Maximum 0.9Ω On Resistance (RON) for 4.5V supply at 25°C |
0.3Ω maximum RON flatness for 4.5V supply |
Broad VCC operating range: 1.65V to 5.5V |
Fast turn-on and turn-off time |
Over-voltage tolerant TTL compatible control input |
Available in SC70 and MicroPak™ space saving surface mount packages |
Available in Lead (Pb) Free MicroPak packaging |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Compliance | Pb-free Halide free |
---|
Analogue Sw, Spst, -40 To 85Deg C | Newark Electronics |
SWITCH, ANALOG SPST, 1156, SC-70-6 | element14 |
Where can I find additional details, specifications and documents for a FSA1156P6X?
Additional datasheets, footprints and schematics for FSA1156P6X are listed on our Part Details page. You can also find images and similar parts to FSA1156P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA1156P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA1156P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA1156P6X fall under?
The FSA1156P6X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA1156P6X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA1156P6X you can contact the distributor directly for product support, shipping queries etc.
Is the FSA1156P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA1156P6X have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FSA1156P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA1156P6X often in real-time on the comparison pages.
What if I can't find stock of FSA1156P6X?
You can fill out our help required form which you can use to request a quote for FSA1156P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.