Status: | Active |
---|---|
Series: | FSA1153 |
RoHS: | Compliant |
Prices starting from US$0.37
DP3T USB Type C Audio and UART Analog Switch |
DP3T USB Type C Audio and UART Analog Switch |
VDD: 2.7V to 5.5V |
ICC: 30µA Typical |
USB Switch 3dB Bandwidth (Sdd21): 1GHz |
Audio Switch Negative Rail Capability: −3V to +3V |
Audio Path RON = 1Ω(Typ.) at 3.3V |
Audio Path THD+N = −110dB; 1 VRMS, 32ΩLoad; f = 20Hz-20kHz with A-Weighted Filter |
UART Switch RON: 5Ω (Typ.) at 3.3V |
UART Signal Range: 0-4.4V |
Slow Turn On Function on MIC and AGND Switch |
High Power Supply Ripple Rejection |
20.5V Overvoltage Protection on DN_L/DP_R |
20.5V Surge Protection on DN_L/DP_R (IEC61000−4−5) |
These Devices are Pb-Free and are RoHS Compliant |
Applications |
---|
Mobile |
Tablets |
Media Player |
End Products |
---|
Smartphones |
Notebook PCs |
Description | FSA1153, DP3T USB Type C Audio and UART Analog Switch with OVP |
---|---|
Compliance | Pb-free Halide free |
Package Type | WLCSP-12 |
Usb2.0 Hs/Audio/Aux Dp3T Analog Switch With Ovp Protection/Reel |Onsemi FSA1153UCX | Newark Electronics |
Analog Switch Single DP3T 12-Pin WLCSP T/R | Avnet America |
USB TYPE-C AUDIO SWITCH, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a FSA1153UCX?
Additional datasheets, footprints and schematics for FSA1153UCX are listed on our Part Details page. You can also find images and similar parts to FSA1153UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA1153UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA1153UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA1153UCX fall under?
The FSA1153UCX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA1153UCX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA1153UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA1153UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA1153UCX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FSA1153UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA1153UCX often in real-time on the comparison pages.
What if I can't find stock of FSA1153UCX?
You can fill out our help required form which you can use to request a quote for FSA1153UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.