Status: | Active |
---|---|
Series: | FS7140 |
RoHS: | Compliant |
Extremely flexible and low-jitter phase locked loop (PLL) frequency synthesis |
No external loop filter components needed |
150 MHz CMOS or 340 MHz PECL outputs |
Completely configurable via I2C-bus |
Up to four FS714x can be used on a single I2C-bus |
3.3 V operation |
Independent on-chip crystal oscillator and external reference input |
Very low cumulative jitter |
Applications |
---|
Precision frequency synthesis |
Laser beam printers (FS7145) |
End Products |
---|
Low-frequency clock multiplication |
Video line-locked clock generation |
Description | FS7140 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS |
Output Level | ECL TTL |
VS Typ (V) | 3.3 |
fin Typ (MHz) | 0-80 |
fout Typ (MHz) | 0-300 |
tJitter(Cy-Cy) Typ (ps) | 300 |
tJitter(Period) Typ (ps) | 75 |
tR & tF Typ (ps) | 1000 |
tR & tF Max (ps) | 1000 |
TA Max (°C) | 70 |
Package Type | SOIC-16 |
Pll, Clock Generation, 0 To 70Deg C Rohs Compliant: Yes |Onsemi FS7140-01G-XTD | Newark Electronics |
Programmable PLL Clock Generator Single 16-Pin SOIC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a FS7140-01G-XTD?
Additional datasheets, footprints and schematics for FS7140-01G-XTD are listed on our Part Details page. You can also find images and similar parts to FS7140-01G-XTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS7140-01G-XTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS7140-01G-XTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS7140-01G-XTD fall under?
The FS7140-01G-XTD is listed under Timing, Logic & Memory > Clock Generation > PLL Clock Generators.
Can I view similar or alternative parts?
You can view similar parts to FS7140-01G-XTD when available in the PLL Clock Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS7140-01G-XTD you can contact the distributor directly for product support, shipping queries etc.
Is the FS7140-01G-XTD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FS7140-01G-XTD have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet Silica have stock available or on a lead time for FS7140-01G-XTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS7140-01G-XTD often in real-time on the comparison pages.
What if I can't find stock of FS7140-01G-XTD?
You can fill out our help required form which you can use to request a quote for FS7140-01G-XTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.