Status: | Unknown |
---|---|
Series: | S32 Family S32K1xx Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.78
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$6.62
|
1,950
in stock
|
Buy Now | |
element14
from US$6.08
|
1,950
in stock
|
Buy Now | |
Chip One Stop
from US$4.47
|
800
in stock
|
Buy Now | |
EBV Elektronik
-
|
480
in stock
|
Buy Now | |
Future Electronics
from US$4.87
|
-
|
Buy Now | |
Avnet America
from US$4.32
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | S32 Family S32K1xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 256KB |
RAM Memory Size | 25KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 58I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | S32 |
MCU Series | S32K1xx |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mcu, Aec-Q100, 32Bit, 48Mhz, Lqfp | Newark Electronics |
MCU, AEC-Q100, 32BIT, 48MHZ, LQFP | element14 |
MCU 32-Bit S32K118 ARM Cortex-M0+ RISC 256KB Flash 2.7V to 5.5V 64-Pin LQFP Tray | EBV Elektronik |
S32K118 Arm Cortex-M0+, 48 MHz, 256 Kb Flash | Future Electronics |
Where can I find additional details, specifications and documents for a FS32K118LAT0MLHT?
Additional datasheets, footprints and schematics for FS32K118LAT0MLHT are listed on our Part Details page. You can also find images and similar parts to FS32K118LAT0MLHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS32K118LAT0MLHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS32K118LAT0MLHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS32K118LAT0MLHT fall under?
The FS32K118LAT0MLHT is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FS32K118LAT0MLHT when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS32K118LAT0MLHT you can contact the distributor directly for product support, shipping queries etc.
Is the FS32K118LAT0MLHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS32K118LAT0MLHT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for FS32K118LAT0MLHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS32K118LAT0MLHT often in real-time on the comparison pages.
What if I can't find stock of FS32K118LAT0MLHT?
You can fill out our help required form which you can use to request a quote for FS32K118LAT0MLHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.