Status: | Unknown |
---|---|
Series: | FS15 |
RoHS: | Unknown |
Prices starting from US$24.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.56
|
133
in stock
|
Buy Now | |
Distrelec
from US$31.14
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.52
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$41.87
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$41.87
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$27.83
|
-
|
Buy Now | |
RS Americas
from US$30.77
|
-
|
Buy Now | |
element14
from US$30.37
|
-
|
Buy Now | |
Sager
from US$28.93
|
-
|
Buy Now | |
Farnell
from US$29.67
|
-
|
Buy Now |
Flow Rate | 1.4l/min |
---|---|
Flow Rate Max | 3.75l/min |
Pressure Max | 10bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | - |
Port Size | 22mm |
Product Range | FS15 |
SVHC | No SVHC (17-Dec-2015) |
N/O liquid flow switch,22mm dia 3.5 l/m | RS |
Sensata Cynergy3 Flow Sensor Liquid 3.75L/min 10bar 240V Cable, 250 mm | Distrelec |
Module: signaller | Transfer Multisort Elektronik |
22MM FORM A 3.5 L/M SWITCH FLOW REED | Heilind Electronics |
Fluid Flow Switch 22 Mm Tube Connection Standard |Sensata/cynergy3 FS22A | Newark Electronics |
FLOW SWITCH, 22MM, 3.75L/MIN, 10BAR | element14 |
Flow Sensors FLOW (SWITCH) | Sager |
Where can I find additional details, specifications and documents for a FS22A?
Additional datasheets, footprints and schematics for FS22A are listed on our Part Details page. You can also find images and similar parts to FS22A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS22A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS22A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS22A fall under?
The FS22A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FS22A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS22A you can contact the distributor directly for product support, shipping queries etc.
Is the FS22A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS22A have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for FS22A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS22A often in real-time on the comparison pages.
What if I can't find stock of FS22A?
You can fill out our help required form which you can use to request a quote for FS22A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.