Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Full Scale Range | 15Nm |
---|---|
Supply Voltage | 5VDC |
Sensitivity Shift | ±.05% of FS |
Zero Shift in CTR | ±.05% of FS |
Force Direction | Compression |
Accuracy | ±1% of FS |
Sensor Type | OEM Compression Load Cells |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FS2050-1500G SENSOR(VERTICAL) Force Sensor Type: OEM Compression Load Cells Full Scale Range: 15 Nm Operating Temperature Range: -40 – 85 °C Operating Temperature Range: -40 – 185 °F Output Signal Type: 1 – 4 V OEM Compression Load Cells 15 Nm | Compression Load Cell - 0.5-4.5V | Part Number: FS2050-000X-1500-G | Internal Number: FS2050-000X-1500-G | TE Connectivity | TE Store |
Low Force Compression Load Cell 3-Pin | Avnet America |
Sensor | RS Americas |
FS2050-1500G SENSOR VERTICAL | TTI Europe |
Force Sensors & Load Cells Compression Load Cell | Sager |
Where can I find additional details, specifications and documents for a FS2050-000X-1500-G?
Additional datasheets, footprints and schematics for FS2050-000X-1500-G are listed on our Part Details page. You can also find images and similar parts to FS2050-000X-1500-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS2050-000X-1500-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS2050-000X-1500-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS2050-000X-1500-G fall under?
The FS2050-000X-1500-G is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to FS2050-000X-1500-G when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS2050-000X-1500-G you can contact the distributor directly for product support, shipping queries etc.
Is the FS2050-000X-1500-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS2050-000X-1500-G have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for FS2050-000X-1500-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS2050-000X-1500-G often in real-time on the comparison pages.
What if I can't find stock of FS2050-000X-1500-G?
You can fill out our help required form which you can use to request a quote for FS2050-000X-1500-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.