Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.43
|
8
in stock
|
Buy Now | |
RS Americas
from US$66.98
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$70.00
|
14
in stock
|
Buy Now | |
element14
from US$64.05
|
14
in stock
|
Buy Now | |
Farnell
from US$59.59
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
40
in stock
|
Buy Now | |
Future Electronics
from US$44.92
|
-
|
Buy Now | |
Avnet America
from US$40.38
|
-
|
Buy Now | |
TTI Europe
from US$45.27
|
-
|
Buy Now | |
Richardson RFPD
from US$32.69
|
-
|
Buy Now | |
TE Store
from US$53.83
|
-
|
Buy Now | |
Sager
from US$45.63
|
-
|
Buy Now |
Supply Voltage | 5VDC |
---|---|
Full Scale Range | 5Nm |
Sensitivity Shift | ±.05% of FS |
Accuracy | ±1% of FS |
Zero Shift in CTR | ±.05% of FS |
Force Direction | Compression |
Sensor Type | OEM Compression Load Cells |
Output Signal | 20 mV/V |
Operating Temperature Range | 0 – 40°C, 32 – 104°F |
Load Cells, Force, 20mV, Flex Cable, 500 G, Stainless Steel, FS19 Series | TE Connectivity FS1901-0000-0500-G | RS Americas |
Load Cell, 20Mv/V, 500G, 5Vdc Rohs Compliant: Yes |Te Connectivity FS1901-0000-0500-G | Newark Electronics |
LOAD CELL, 20MV/V, 500G, 5VDC | element14 |
MEAFS1901-0000-0500-G | Avnet Abacus |
500G COMPRESSION SENSOR | Future Electronics |
COMPRESSION LOAD CELL | TTI Europe |
FORCE SENSORS AND LOAD CELLS | Richardson RFPD |
500 GRAM FORCE 20MV/V FORCE LOAD CELL Force Sensor Type: OEM Compression Load Cells Full Scale Range: 5 Nm Operating Temperature Range: 0 – 40 °C Operating Temperature Range: 32 – 104 °F Output Signal Type: 20 mV/V OEM Compression Load Cells 5 Nm | Force Measurement Sensor | Part Number: FS1901-0000-0500-G | Internal Number: FS1901-0000-0500-G | TE Connectivity | TE Store |
Force Sensors & Load Cells 500 GRAM FORCE20MV/V FORCE LOAD CELL | Sager |
Where can I find additional details, specifications and documents for a FS1901-0000-0500-G?
Additional datasheets, footprints and schematics for FS1901-0000-0500-G are listed on our Part Details page. You can also find images and similar parts to FS1901-0000-0500-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS1901-0000-0500-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS1901-0000-0500-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS1901-0000-0500-G fall under?
The FS1901-0000-0500-G is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to FS1901-0000-0500-G when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS1901-0000-0500-G you can contact the distributor directly for product support, shipping queries etc.
Is the FS1901-0000-0500-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS1901-0000-0500-G have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FS1901-0000-0500-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS1901-0000-0500-G often in real-time on the comparison pages.
What if I can't find stock of FS1901-0000-0500-G?
You can fill out our help required form which you can use to request a quote for FS1901-0000-0500-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.