Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.97
|
No stock
|
Buy Now | |
Carlton-Bates
from US$24.62
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$39.69
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$76.30
|
4
in stock
|
Buy Now | |
RS Americas
from US$33.51
|
4
in stock
|
Buy Now | |
Avnet America
from US$33.38
|
-
|
Buy Now | |
Sager
from US$32.60
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | FRS-R Series |
RoHS: | Unknown |
Product Range | FRS-R Series |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 250VDC |
Fuse Size Metric | 20.6mm x 127mm |
Fuse Size Imperial | 13/16" x 5" |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Fuse | Carlton-Bates |
Fusetron Dual Element Fuse Class Rk5/Cooper Bussmann |Eaton Bussmann FRS-R-6 | Newark Electronics |
Fuse, Dual Element, Time-Delay, 6 A, 600 VAC/250 VDC, 0.81 +/-0.008 in. | Bussmann by Eaton FRS-R-6 | RS Americas |
Fuse, Dual Element | RS |
Fuse Class RK5 6A 600V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Industrial & Electrical Fuses 600V 6A Dual Elemtent Time Delay | Sager |
Where can I find additional details, specifications and documents for a FRSR6?
Additional datasheets, footprints and schematics for FRSR6 are listed on our Part Details page. You can also find images and similar parts to FRSR6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRSR6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRSR6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRSR6 fall under?
The FRSR6 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to FRSR6 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRSR6 you can contact the distributor directly for product support, shipping queries etc.
Is the FRSR6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRSR6 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for FRSR6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRSR6 often in real-time on the comparison pages.
What if I can't find stock of FRSR6?
You can fill out our help required form which you can use to request a quote for FRSR6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.