Status: | Unknown |
---|---|
Series: | FRS-R Series |
RoHS: | Unknown |
No distributors results available
Product Range | FRS-R Series |
---|---|
Fuse Current | 35A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 250VDC |
Fuse Size Metric | 20.6mm x 127mm |
Fuse Size Imperial | 1-1/16" x 5-1/2" |
Blow Characteristic | Time Delay |
Status: | Unknown |
---|---|
Series: | FRS-R Series |
RoHS: | Unknown |
Product Range | FRS-R Series |
---|---|
Fuse Current | 35A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 250VDC |
Fuse Size Metric | 20.6mm x 127mm |
Fuse Size Imperial | 1-1/16" x 5-1/2" |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a FRS-R-35?
Additional datasheets, footprints and schematics for FRS-R-35 are listed on our Part Details page. You can also find images and similar parts to FRS-R-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRS-R-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRS-R-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRS-R-35 fall under?
The FRS-R-35 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to FRS-R-35 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRS-R-35 you can contact the distributor directly for product support, shipping queries etc.
Is the FRS-R-35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRS-R-35 have stock available?
There is no stock from authorised distributors for FRS-R-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRS-R-35 often in real-time on the comparison pages.
What if I can't find stock of FRS-R-35?
You can fill out our help required form which you can use to request a quote for FRS-R-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.