FRSR250 Circuit Protection by Schneider Electric

Class RK5 250A 600VAC Fuse (25414-00510)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$325.86

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$325.86
18
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$586.96
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$421.23
-
Buy Now
Logo for Sager
Sager
from US$431.59
-
Buy Now

FRS-R-250 Fuses & Fuse Accessories by Eaton

FUSE, 250A, 600V, TIME DELAY

Status: Unknown
Series: FRS-R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FRS-R Series
Fuse Current 250A
Voltage Rating VAC 600VAC
Voltage Rating VDC 300VDC
Fuse Size Imperial 2.59" x 11.63"
Blow Characteristic Time Delay
Diameter 40.5mm
RoHS Compliant No

Alternative Descriptions

Fuse | Carlton-Bates
Fuse Slow Blow Cartridge Class RK5 250A 600V Holder Mount | Bussmann by Eaton FRS-R-250 | RS Americas
Fuse, 250A, 600V, Time Delay | Newark Electronics
Fuse Class RK5 250A 600V Slow Blow 2-Pin Lug Holder Carton | Avnet America
Industrial & Electrical Fuses 600V 250A Dual Elemtent Time Delay | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FRSR250?

Additional datasheets, footprints and schematics for FRSR250 are listed on our Part Details page. You can also find images and similar parts to FRSR250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FRSR250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRSR250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FRSR250 fall under?

The FRSR250 is listed under Circuit Protection > More Circuit Protection.

Can I view similar or alternative parts?

You can view similar parts to FRSR250 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FRSR250 you can contact the distributor directly for product support, shipping queries etc.

Is the FRSR250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FRSR250 have stock available?

Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for FRSR250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FRSR250 often in real-time on the comparison pages.

What if I can't find stock of FRSR250?

You can fill out our help required form which you can use to request a quote for FRSR250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay