Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | FRS-R Series |
RoHS: | Unknown |
Product Range | FRS-R Series |
---|---|
Fuse Current | 225A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 300VDC |
Fuse Size Imperial | 2.59" x 11.63" |
Blow Characteristic | Time Delay |
Diameter | 40.5mm |
RoHS Compliant | No |
Fuse | Carlton-Bates |
Fuse, Cylinder, Time Lag 225A ClassRK5, 2.34x11.63in Fiberglass, Cartridge, Stud | Bussmann by Eaton FRS-R-225 | RS Americas |
Fuse, 225A, 600V, Time Delay | Newark Electronics |
Fuse Class RK5 225A 600V Slow Blow 2-Pin Lug Holder Carton | Avnet America |
Industrial & Electrical Fuses 600V 225A Dual Elemtent Time Delay | Sager |
Where can I find additional details, specifications and documents for a FRSR225?
Additional datasheets, footprints and schematics for FRSR225 are listed on our Part Details page. You can also find images and similar parts to FRSR225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRSR225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRSR225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRSR225 fall under?
The FRSR225 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to FRSR225 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRSR225 you can contact the distributor directly for product support, shipping queries etc.
Is the FRSR225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRSR225 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for FRSR225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRSR225 often in real-time on the comparison pages.
What if I can't find stock of FRSR225?
You can fill out our help required form which you can use to request a quote for FRSR225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.