Status: | Unknown |
---|---|
Series: | FRS-R Series |
RoHS: | Unknown |
Prices starting from US$18.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.97
|
No stock
|
Buy Now | |
Carlton-Bates
from US$24.62
|
509
in stock
|
Buy Now | |
Chip One Stop
from US$50.70
|
11
in stock
|
Buy Now | |
RS Americas
from US$39.12
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$38.42
|
1
in stock
|
Buy Now | |
element14
from US$34.68
|
1
in stock
|
Buy Now | |
Farnell
from US$40.89
|
1
in stock
|
Buy Now | |
Avnet America
from US$33.38
|
-
|
Buy Now | |
Sager
from US$32.60
|
-
|
Buy Now |
Product Range | FRS-R Series |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 250VDC |
Fuse Size Metric | 20.6mm x 127mm |
Fuse Size Imperial | 13/16" x 5" |
Blow Characteristic | Time Delay |
Status: | Unknown |
---|---|
Series: | FRS-R Series |
RoHS: | Unknown |
Product Range | FRS-R Series |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 250VDC |
Fuse Size Metric | 20.6mm x 127mm |
Fuse Size Imperial | 13/16" x 5" |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Fuse | Carlton-Bates |
Fuse, Dual Element, Time-Delay, 10 A, 600 VAC/250 VDC, 0.81 +/-0.008 in. | Bussmann by Eaton FRS-R-10 | RS Americas |
Fuse, 10A, 600V, Time Delay | Newark Electronics |
Fuse, Dual Element | RS |
Fuse Class RK5 10A 600V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Industrial & Electrical Fuses 600V 10A Dual Elemtent Time Delay | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a FRS-R-10?
Additional datasheets, footprints and schematics for FRS-R-10 are listed on our Part Details page. You can also find images and similar parts to FRS-R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRS-R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRS-R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRS-R-10 fall under?
The FRS-R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to FRS-R-10 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRS-R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the FRS-R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRS-R-10 have stock available?
Authorised distributors including Carlton-Bates, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for FRS-R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRS-R-10 often in real-time on the comparison pages.
What if I can't find stock of FRS-R-10?
You can fill out our help required form which you can use to request a quote for FRS-R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.