Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Fusetron FRN Series |
RoHS: | Unknown |
Product Range | Fusetron FRN Series |
---|---|
Fuse Current | 80A |
Voltage Rating VAC | 250VAC |
Voltage Rating VDC | 125VDC |
Fuse Size Metric | 27mm x 149.2mm |
Fuse Size Imperial | 1-1/16" x 5-7/8" |
Fuse Terminals | Blade |
RoHS Compliant | No |
Fuse | Carlton-Bates |
Fuse, Dual Element, Time-Delay, 80 A, 250 VAC/125 VDC, 0.56 +/-0.008 in. | Bussmann by Eaton FRN-R-80 | RS Americas |
Fuse, 80A, 250V, Time Delay | Newark Electronics |
Fuse Class RK5 80A 250V Slow Blow 2-Pin Lug Holder Carton | Avnet America |
Industrial & Electrical Fuses 250V 80A Dual Elemtent Time Delay | Sager |
Where can I find additional details, specifications and documents for a FRNR80?
Additional datasheets, footprints and schematics for FRNR80 are listed on our Part Details page. You can also find images and similar parts to FRNR80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRNR80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRNR80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRNR80 fall under?
The FRNR80 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to FRNR80 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRNR80 you can contact the distributor directly for product support, shipping queries etc.
Is the FRNR80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRNR80 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for FRNR80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRNR80 often in real-time on the comparison pages.
What if I can't find stock of FRNR80?
You can fill out our help required form which you can use to request a quote for FRNR80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.