Status: | Unknown |
---|---|
Series: | Fusetron FRN Series |
RoHS: | Unknown |
Prices starting from US$9.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.86
|
No stock
|
Buy Now | |
RS Americas
from US$25.49
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$27.72
|
-
|
Buy Now | |
Avnet America
from US$23.28
|
-
|
Buy Now | |
element14
from US$33.43
|
-
|
Buy Now | |
Carlton-Bates
from US$15.82
|
-
|
Buy Now | |
Sager
from US$22.74
|
-
|
Buy Now | |
Farnell
from US$29.39
|
-
|
Buy Now |
Product Range | Fusetron FRN Series |
---|---|
Fuse Current | 8A |
Voltage Rating VAC | 250VAC |
Voltage Rating VDC | 125VDC |
Fuse Size Metric | 14.3mm x 50.8mm |
Fuse Size Imperial | 0.56" x 2" |
Blow Characteristic | Time Delay |
Status: | Unknown |
---|---|
Series: | Fusetron FRN Series |
RoHS: | Unknown |
Product Range | Fusetron FRN Series |
---|---|
Fuse Current | 8A |
Voltage Rating VAC | 250VAC |
Voltage Rating VDC | 125VDC |
Fuse Size Metric | 14.3mm x 50.8mm |
Fuse Size Imperial | 0.56" x 2" |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Fuse, Dual Element, Time-Delay, 8 A, 250 VAC/125 VDC, 0.56 +/-0.008 in. | Bussmann by Eaton FRN-R-8 | RS Americas |
Fuse, Dual Element | RS |
Fuse, 8A, 250V, Time Delay | Newark Electronics |
Fuse Class RK5 8A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Fuse | Carlton-Bates |
Industrial & Electrical Fuses 250V 8A Dual Elemtent Time Delay | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a FRN-R-8?
Additional datasheets, footprints and schematics for FRN-R-8 are listed on our Part Details page. You can also find images and similar parts to FRN-R-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRN-R-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRN-R-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRN-R-8 fall under?
The FRN-R-8 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to FRN-R-8 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRN-R-8 you can contact the distributor directly for product support, shipping queries etc.
Is the FRN-R-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRN-R-8 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FRN-R-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRN-R-8 often in real-time on the comparison pages.
What if I can't find stock of FRN-R-8?
You can fill out our help required form which you can use to request a quote for FRN-R-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.