Status: | Unknown |
---|---|
Series: | Fusetron FRN-R Series |
RoHS: | Unknown |
Prices starting from US$176.05
Product Range | Fusetron FRN-R Series |
---|---|
Fuse Current | 400A |
Voltage Rating VAC | 250V |
Voltage Rating VDC | 250V |
Fuse Size Metric | - |
Fuse Size Imperial | - |
Blow Characteristic | Time Delay |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Fusetron FRN-R Series |
RoHS: | Unknown |
Product Range | Fusetron FRN-R Series |
---|---|
Fuse Current | 400A |
Voltage Rating VAC | 250V |
Voltage Rating VDC | 250V |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Fuse, Time Delay, 400A, 250Vac/250Vdc | Newark Electronics |
Fuse Class RK5 400A 250V Slow Blow 2-Pin Lug Holder Carton | Avnet America |
Fuse Slow Blow Cartridge Class RK5 400A 250V Holder Mount | Bussmann by Eaton FRN-R-400 | RS Americas |
Fuse | Carlton-Bates |
Industrial & Electrical Fuses 250V 400A Dual Elemtent Time Delay | Sager |
Where can I find additional details, specifications and documents for a FRN-R-400?
Additional datasheets, footprints and schematics for FRN-R-400 are listed on our Part Details page. You can also find images and similar parts to FRN-R-400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRN-R-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRN-R-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRN-R-400 fall under?
The FRN-R-400 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to FRN-R-400 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRN-R-400 you can contact the distributor directly for product support, shipping queries etc.
Is the FRN-R-400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRN-R-400 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for FRN-R-400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRN-R-400 often in real-time on the comparison pages.
What if I can't find stock of FRN-R-400?
You can fill out our help required form which you can use to request a quote for FRN-R-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.