Status: | Unknown |
---|---|
Series: | ITS Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | IP67 |
Connector Mounting | Panel Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | ITS Series |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | RJ45 |
Gender | Receptacle |
No. of Contacts | 8 Contact |
Recpt,Circular RJ45 Female Bulkhead | RS |
Sealed Enet, Rj45, Rcpt, 8Pos, Flange | Newark Electronics |
SEALED ENET, RJ45, RCPT, 8POS, FLANGE | element14 |
Where can I find additional details, specifications and documents for a FRITS0220-RJ45-1F7?
Additional datasheets, footprints and schematics for FRITS0220-RJ45-1F7 are listed on our Part Details page. You can also find images and similar parts to FRITS0220-RJ45-1F7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRITS0220-RJ45-1F7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRITS0220-RJ45-1F7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRITS0220-RJ45-1F7 fall under?
The FRITS0220-RJ45-1F7 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FRITS0220-RJ45-1F7 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRITS0220-RJ45-1F7 you can contact the distributor directly for product support, shipping queries etc.
Is the FRITS0220-RJ45-1F7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRITS0220-RJ45-1F7 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FRITS0220-RJ45-1F7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRITS0220-RJ45-1F7 often in real-time on the comparison pages.
What if I can't find stock of FRITS0220-RJ45-1F7?
You can fill out our help required form which you can use to request a quote for FRITS0220-RJ45-1F7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.