Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$164.75
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | GD3100 |
Kit Application Type | Power Management |
Application Sub Type | IGBT Gate Driver |
Kit Contents | Eval Board GD3100 w/FRDM-KL25Z, 3.3V to 5V |
RoHS Compliant | Yes |
Half-Bridge Eval Board, Igbt Gate Driver | Newark Electronics |
Half-bridge evaluation board for GD3100 | Future Electronics |
GD3100 Advanced Single-Channel Gate Driver Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a FRDM-GD3100EVM?
Additional datasheets, footprints and schematics for FRDM-GD3100EVM are listed on our Part Details page. You can also find images and similar parts to FRDM-GD3100EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRDM-GD3100EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRDM-GD3100EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRDM-GD3100EVM fall under?
The FRDM-GD3100EVM is listed under Development Boards, Evaluation Tools > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to FRDM-GD3100EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRDM-GD3100EVM you can contact the distributor directly for product support, shipping queries etc.
Is the FRDM-GD3100EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRDM-GD3100EVM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FRDM-GD3100EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRDM-GD3100EVM often in real-time on the comparison pages.
What if I can't find stock of FRDM-GD3100EVM?
You can fill out our help required form which you can use to request a quote for FRDM-GD3100EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.