Status: | Unknown |
---|---|
Series: | FR20C Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | FR20C Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Connector, Rcpt, 6Pos, 2Row, 2Mm | Newark Electronics |
CONNECTOR, RCPT, 6POS, 2ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a FR20C03VBDN?
Additional datasheets, footprints and schematics for FR20C03VBDN are listed on our Part Details page. You can also find images and similar parts to FR20C03VBDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR20C03VBDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR20C03VBDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR20C03VBDN fall under?
The FR20C03VBDN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FR20C03VBDN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR20C03VBDN you can contact the distributor directly for product support, shipping queries etc.
Is the FR20C03VBDN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR20C03VBDN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FR20C03VBDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR20C03VBDN often in real-time on the comparison pages.
What if I can't find stock of FR20C03VBDN?
You can fill out our help required form which you can use to request a quote for FR20C03VBDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.