Status: | Unknown |
---|---|
Series: | FR202 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | FR202 Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Connector, Rcpt, 6Pos, 2Row, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a FR20203VBDN?
Additional datasheets, footprints and schematics for FR20203VBDN are listed on our Part Details page. You can also find images and similar parts to FR20203VBDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR20203VBDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR20203VBDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR20203VBDN fall under?
The FR20203VBDN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FR20203VBDN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR20203VBDN you can contact the distributor directly for product support, shipping queries etc.
Is the FR20203VBDN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR20203VBDN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FR20203VBDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR20203VBDN often in real-time on the comparison pages.
What if I can't find stock of FR20203VBDN?
You can fill out our help required form which you can use to request a quote for FR20203VBDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.