Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$162.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$162.48
|
No stock
|
Buy Now |
Core Architecture | ARM |
---|---|
Supported Families | Cortex-A17 |
Software Edition | - |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | Linux Windows |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a FR125?
Additional datasheets, footprints and schematics for FR125 are listed on our Part Details page. You can also find images and similar parts to FR125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR125 fall under?
The FR125 is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to FR125 when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR125 you can contact the distributor directly for product support, shipping queries etc.
Is the FR125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR125 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FR125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR125 often in real-time on the comparison pages.
What if I can't find stock of FR125?
You can fill out our help required form which you can use to request a quote for FR125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.