Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Core Architecture | ARM |
---|---|
Supported Families | Cortex-A12 |
Software Edition | - |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | Linux Windows |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a FR115?
Additional datasheets, footprints and schematics for FR115 are listed on our Part Details page. You can also find images and similar parts to FR115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR115 fall under?
The FR115 is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to FR115 when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR115 you can contact the distributor directly for product support, shipping queries etc.
Is the FR115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR115 have stock available?
There is no stock from authorised distributors for FR115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR115 often in real-time on the comparison pages.
What if I can't find stock of FR115?
You can fill out our help required form which you can use to request a quote for FR115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.